Texas Instruments Standard Linear and Logic Digital Isolator, 6-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments ISO7763FDBQ

Description
DIGITAL ISOLATOR, 6-CH, 100MBPS, SSOP-16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 6-CH, 100MBPS, SSOP-16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 6-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments - 26AJ6938 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 6-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments
26AJ6938
Digital Isolator, 6-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments 26AJ6938
DIGITAL ISOLATOR, 6-CH, 100MBPS, SSOP-16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

DIGITAL ISOLATOR, 6-CH, 100MBPS, SSOP-16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7763FDBQ
Digital Isolators ISO7763FDBQ
Digital Isolators High-speed, robust EMC six-channel digital isolators 16-SSOP -55 to 125

Digital Isolators High-speed, robust EMC six-channel digital isolators 16-SSOP -55 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 26AJ6938 ISO7763FDBQ
Product Name Digital Isolator, 6-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator
Supply Voltage Other; 2.25V
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type SSOP SSOP-16
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BCM20732A0KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 1464722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details