Texas Instruments Isolators - Digital Isolators ISO7763DW

Description
Win Source Part Number: 1243823-ISO7763DW Category: Isolators>Digital Isolators Series: ISO776x Type: General Purpose Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.1ns, 1.4ns Number of Channels: 6 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/3 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: ISO7763DW,296-47570 Base Product Number: ISO7763
Request a Quote Datasheet
Description
Win Source Part Number: 1243823-ISO7763DW Category: Isolators>Digital Isolators Series: ISO776x Type: General Purpose Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.1ns, 1.4ns Number of Channels: 6 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/3 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: ISO7763DW,296-47570 Base Product Number: ISO7763
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1243823-ISO7763DW - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1243823-ISO7763DW
Isolators - Digital Isolators 1243823-ISO7763DW
Win Source Part Number: 1243823-ISO7763DW Category: Isolators>Digital Isolators Series: ISO776x Type: General Purpose Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.1ns, 1.4ns Number of Channels: 6 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/3 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: ISO7763DW,296-47570 Base Product Number: ISO7763

Win Source Part Number: 1243823-ISO7763DW
Category: Isolators>Digital Isolators
Series: ISO776x
Type: General Purpose
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1.1ns, 1.4ns
Number of Channels: 6
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 3/3
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.9ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: ISO7763DW,296-47570
Base Product Number: ISO7763

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7763DW
Isolators - Digital Isolators ISO7763DW
DGTL ISO 5000VRMS 6CH GP 16SOIC

DGTL ISO 5000VRMS 6CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1243823-ISO7763DW ISO7763DW
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 6 #
Unlock Full Specs
to access all available technical data