Texas Instruments Standard Linear and Logic Digital Isolator, 6-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments ISO7763DW

Description
DIGITAL ISOLATOR, 6-CH, 100MBPS, WSOIC16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 6-CH, 100MBPS, WSOIC16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 6-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments - 26AJ6937 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 6-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments
26AJ6937
Digital Isolator, 6-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments 26AJ6937
DIGITAL ISOLATOR, 6-CH, 100MBPS, WSOIC16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

DIGITAL ISOLATOR, 6-CH, 100MBPS, WSOIC16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7763DW
Digital Isolators ISO7763DW
Digital Isolators High-speed, robust EMC six-channel digital isolators 16-SOIC -55 to 125

Digital Isolators High-speed, robust EMC six-channel digital isolators 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 26AJ6937 ISO7763DW
Product Name Digital Isolator, 6-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 2.25V
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI3216M-C-FM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 879-BCM4339XKUBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details