Texas Instruments Digital Isolators - ISO7762FDWR ISO7762FDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 922133-ISO7762FDWR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7762 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7762FDWR-ND, 296-ISO7762FDWRTR, 296-ISO7762FDWRDKR, 296-ISO7762FDWRCT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922133-ISO7762FDWR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7762 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7762FDWR-ND, 296-ISO7762FDWRTR, 296-ISO7762FDWRDKR, 296-ISO7762FDWRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7762FDWR - 922133-ISO7762FDWR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7762FDWR
922133-ISO7762FDWR
Digital Isolators - ISO7762FDWR 922133-ISO7762FDWR
Manufacturer: Texas Instruments Win Source Part Number: 922133-ISO7762FDWR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7762 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7762FDWR-ND, 296-ISO7762FDWRTR, 296-ISO7762FDWRDKR, 296-ISO7762FDWRCT

Manufacturer: Texas Instruments
Win Source Part Number: 922133-ISO7762FDWR
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Digital Isolator 5000Vrms Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISO7762
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISO7762FDWR-ND, 296-ISO7762FDWRTR, 296-ISO7762FDWRDKR, 296-ISO7762FDWRCT

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7762FDWR
Isolators - Digital Isolators ISO7762FDWR
DGTL ISO 5000VRMS 6CH GP 16SOIC

DGTL ISO 5000VRMS 6CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 922133-ISO7762FDWR ISO7762FDWR
Product Name Digital Isolators - ISO7762FDWR Isolators - Digital Isolators
Operating Temperature -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Charge/CCLD Converter 1mV/pC 1-10k Hz - -2647-D-- - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Charge Input; Piezo electric (charge)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
Signal Conditioners and Isolators - DSCA31-03 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details