Texas Instruments Standard Linear and Logic Digital Isolators ISO7762DW

Description
Digital Isolators High-speed, robust EMC six-channel digital isolator 16-SOIC -55 to 125
Datasheet
Description
Digital Isolators High-speed, robust EMC six-channel digital isolator 16-SOIC -55 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
ISO7762DW
Digital Isolators ISO7762DW
Digital Isolators High-speed, robust EMC six-channel digital isolator 16-SOIC -55 to 125

Digital Isolators High-speed, robust EMC six-channel digital isolator 16-SOIC -55 to 125

Buy Now Datasheet
Digital Isolator, 6-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments - 28AH2722 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 6-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments
28AH2722
Digital Isolator, 6-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments 28AH2722
DIGITAL ISOLATOR, 6-CH, 100MBPS, WSOIC16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

DIGITAL ISOLATOR, 6-CH, 100MBPS, WSOIC16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ISO7762DW 28AH2722
Product Name Digital Isolators Digital Isolator, 6-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments
Features RoHS RoHS
Data Rate 100000 to ? kbps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Package Type SOIC-16 WSOIC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - CHL8326-19CRT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4532SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Switch ICs - 2467428P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type W-WLB2013-12
View Details