Texas Instruments Standard Linear and Logic Digital Isolators ISO7762DBQ

Description
Digital Isolators High-speed, robust EMC six-channel digital isolator 16-SSOP -55 to 125
Datasheet
Description
Digital Isolators High-speed, robust EMC six-channel digital isolator 16-SSOP -55 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
ISO7762DBQ
Digital Isolators ISO7762DBQ
Digital Isolators High-speed, robust EMC six-channel digital isolator 16-SSOP -55 to 125

Digital Isolators High-speed, robust EMC six-channel digital isolator 16-SSOP -55 to 125

Buy Now Datasheet
Digital Isolator, 6-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments - 33AH3981 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 6-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments
33AH3981
Digital Isolator, 6-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments 33AH3981
DIGITAL ISOLATOR, 6-CH, 100MBPS, SSOP-16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

DIGITAL ISOLATOR, 6-CH, 100MBPS, SSOP-16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ISO7762DBQ 33AH3981
Product Name Digital Isolators Digital Isolator, 6-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments
Features RoHS
Data Rate 100000 to ? kbps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Package Type SSOP-16 SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Power Switch ICs - 7512967P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
Octal buffer/line driver; 3-state - 74AHC244PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4550SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details