Texas Instruments Standard Linear and Logic Digital Isolators ISO7760FDBQ

Description
Digital Isolators High-speed, robust EMC six-channel digital isolator 16-SSOP -55 to 125
Datasheet
Description
Digital Isolators High-speed, robust EMC six-channel digital isolator 16-SSOP -55 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
ISO7760FDBQ
Digital Isolators ISO7760FDBQ
Digital Isolators High-speed, robust EMC six-channel digital isolator 16-SSOP -55 to 125

Digital Isolators High-speed, robust EMC six-channel digital isolator 16-SSOP -55 to 125

Buy Now Datasheet
Digital Isolator, 6-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments - 26AJ6930 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 6-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments
26AJ6930
Digital Isolator, 6-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments 26AJ6930
DIGITAL ISOLATOR, 6-CH, 100MBPS, SSOP-16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

DIGITAL ISOLATOR, 6-CH, 100MBPS, SSOP-16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ISO7760FDBQ 26AJ6930
Product Name Digital Isolators Digital Isolator, 6-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments
Features RoHS
Data Rate 100000 to ? kbps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Package Type SSOP-16 SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Control Communications - CY7C53120E4-40SXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details
Serial interface - 750-652/040-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Bus buffer/line driver; 3-state - 74AHC1G125GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Interface - Specialized - 32P4101A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details