Texas Instruments Isolators - Digital Isolators ISO7760DBQR

Description
Win Source Part Number: 968725-ISO7760DBQR Category: Isolators>Digital Isolators Series: ISO776x Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.1ns, 1.4ns Number of Channels: 6 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 6/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49447-6,296-4944 7-1,296-49447-2 Base Product Number: ISO7760
Request a Quote Datasheet
Description
Win Source Part Number: 968725-ISO7760DBQR Category: Isolators>Digital Isolators Series: ISO776x Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.1ns, 1.4ns Number of Channels: 6 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 6/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49447-6,296-4944 7-1,296-49447-2 Base Product Number: ISO7760
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 968725-ISO7760DBQR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
968725-ISO7760DBQR
Isolators - Digital Isolators 968725-ISO7760DBQR
Win Source Part Number: 968725-ISO7760DBQR Category: Isolators>Digital Isolators Series: ISO776x Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.1ns, 1.4ns Number of Channels: 6 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 6/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49447-6,296-4944 7-1,296-49447-2 Base Product Number: ISO7760

Win Source Part Number: 968725-ISO7760DBQR
Category: Isolators>Digital Isolators
Series: ISO776x
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1.1ns, 1.4ns
Number of Channels: 6
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 6/0
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.9ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49447-6,296-49447-1,296-49447-2
Base Product Number: ISO7760

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7760DBQR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7760DBQR
Integrated Circuits (ICs) - Digital isolators ISO7760DBQR
Robust EMC, six-channel, 6/0, reinforced digital isolator

Robust EMC, six-channel, 6/0, reinforced digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7760DBQR
Isolators - Digital Isolators ISO7760DBQR
DGTL ISO 3000VRMS 6CH GP 16SSOP

DGTL ISO 3000VRMS 6CH GP 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 968725-ISO7760DBQR ISO7760DBQR ISO7760DBQR
Product Name Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2 - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Signal Conditioners - 1923395 - RS Components, Ltd.
Specs
Signal Conditioning Analogue to analogue
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval NO
View Details