Texas Instruments Electronic Wholesale - ISO7742DWR ISO7742DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 758452-ISO7742DWR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Family Name: ISO7742 Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 85kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.9ns Alternative Parts (Cross-Reference): MAX14436CAWE+; MAX14436FAWE+; MAX14436FAWE+T; MAX14432CASE+; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V Rise / Fall Time: 2.4ns, 2.4ns
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 758452-ISO7742DWR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Family Name: ISO7742 Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 85kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.9ns Alternative Parts (Cross-Reference): MAX14436CAWE+; MAX14436FAWE+; MAX14436FAWE+T; MAX14432CASE+; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V Rise / Fall Time: 2.4ns, 2.4ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - ISO7742DWR - 758452-ISO7742DWR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - ISO7742DWR
758452-ISO7742DWR
Electronic Wholesale - ISO7742DWR 758452-ISO7742DWR
Manufacturer: Texas Instruments Win Source Part Number: 758452-ISO7742DWR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Family Name: ISO7742 Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 85kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.9ns Alternative Parts (Cross-Reference): MAX14436CAWE+; MAX14436FAWE+; MAX14436FAWE+T; MAX14432CASE+; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V Rise / Fall Time: 2.4ns, 2.4ns

Manufacturer: Texas Instruments
Win Source Part Number: 758452-ISO7742DWR
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/2
Isolated Power: No
Family Name: ISO7742
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 85kV/μs
Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns
Pulse Width Distortion (Maximum): 4.9ns
Alternative Parts (Cross-Reference): MAX14436CAWE+; MAX14436FAWE+; MAX14436FAWE+T; MAX14432CASE+;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.25V ~ 5.5V
Rise / Fall Time: 2.4ns, 2.4ns

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7742DWR
Isolators - Digital Isolators ISO7742DWR
DGTL ISO 5000VRMS 4CH GP 16SOIC

DGTL ISO 5000VRMS 4CH GP 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7742DWR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7742DWR
Integrated Circuits (ICs) - Digital isolators ISO7742DWR
Robust EMC, quad-channel, 2/2, reinforced digital isolator

Robust EMC, quad-channel, 2/2, reinforced digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 758452-ISO7742DWR ISO7742DWR ISO7742DWR
Product Name Electronic Wholesale - ISO7742DWR Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Load Cell Amplifier Signal Conditioner with DB9 Connectors - LCA-9PC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Signal Conditioners - 7966893 - RS Components, Ltd.
Specs
Outputs Analog Current Output; Current
Agency Approval ATEX
Inputs Linear Resistance
View Details