Texas Instruments Isolators - Digital Isolators ISO7742DBQ

Description
Win Source Part Number: 1066000-ISO7742DBQ Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.9ns, 3.9ns Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49657,ISO7742DBQ -ND Base Product Number: ISO7742
Request a Quote Datasheet
Description
Win Source Part Number: 1066000-ISO7742DBQ Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.9ns, 3.9ns Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49657,ISO7742DBQ -ND Base Product Number: ISO7742
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1066000-ISO7742DBQ - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1066000-ISO7742DBQ
Isolators - Digital Isolators 1066000-ISO7742DBQ
Win Source Part Number: 1066000-ISO7742DBQ Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.9ns, 3.9ns Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49657,ISO7742DBQ -ND Base Product Number: ISO7742

Win Source Part Number: 1066000-ISO7742DBQ
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3.9ns, 3.9ns
Number of Channels: 4
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.9ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49657,ISO7742DBQ-ND
Base Product Number: ISO7742

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7742DBQ
Isolators - Digital Isolators ISO7742DBQ
DGTL ISO 3000VRMS 4CH GP 16SSOP

DGTL ISO 3000VRMS 4CH GP 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1066000-ISO7742DBQ ISO7742DBQ
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details