DIGITAL ISOLATOR, 4-CH, 100MBPS, WSOIC; No. of Channels:4 Channel; Propagation Delay:10.7ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Digital Isolators Automotive, high-speed, robust-EMC quad-channel digital isolators 16-SOIC -40 to 125
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 26AJ6928 | ISO7741QDWQ1 |
| Product Name | Digital Isolator, 4-Ch, 100Mbps, Wsoic; No. Of Channels Texas Instruments | Digital Isolators |
| Device Type | Isolator | |
| Features | RoHS | RoHS |
| Supply Voltage | Other; 2.25V | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |