Texas Instruments Digital Isolators - ISO7741FQDWRQ1 ISO7741FQDWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 875986-ISO7741FQDWRQ 1 Series: Automotive, AEC-Q100 Features: Digital Isolator 4 Channel CMTI Package: Reel - TR Family Name: ISO7741 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48916-6, 296-48916-2, 296-48916-1, ISO7741FQDWRQ1-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 875986-ISO7741FQDWRQ 1 Series: Automotive, AEC-Q100 Features: Digital Isolator 4 Channel CMTI Package: Reel - TR Family Name: ISO7741 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48916-6, 296-48916-2, 296-48916-1, ISO7741FQDWRQ1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7741FQDWRQ1 - 875986-ISO7741FQDWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7741FQDWRQ1
875986-ISO7741FQDWRQ1
Digital Isolators - ISO7741FQDWRQ1 875986-ISO7741FQDWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 875986-ISO7741FQDWRQ 1 Series: Automotive, AEC-Q100 Features: Digital Isolator 4 Channel CMTI Package: Reel - TR Family Name: ISO7741 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48916-6, 296-48916-2, 296-48916-1, ISO7741FQDWRQ1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 875986-ISO7741FQDWRQ1
Series: Automotive, AEC-Q100
Features: Digital Isolator 4 Channel CMTI
Package: Reel - TR
Family Name: ISO7741
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48916-6, 296-48916-2, 296-48916-1, ISO7741FQDWRQ1-ND

Buy Now Datasheet
Isolators - Digital Isolators ISO7741FQDWRQ1
DGTL ISO 5000VRMS 4CH 16SOIC

DGTL ISO 5000VRMS 4CH 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 875986-ISO7741FQDWRQ1 ISO7741FQDWRQ1
Product Name Digital Isolators - ISO7741FQDWRQ1 Isolators - Digital Isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

E748C In-Line LVDT Amplifier . Supply 24V, Output 4-20mA - E748C - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 250Hz
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
Filter module - 750-624/000-001 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Isolation - Digital Isolators - 4DIR1421HA -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details