Digital Isolators High-speed, low-power, robust EMC quad-channel digital isolator 16-SOIC -55 to 125
DIGITAL ISOLATOR, 4-CH, 10.7NS, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:10.7ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | ISO7741FDW | 33AH3979 |
| Product Name | Digital Isolators | Digital Isolator, 4-Ch, 10.7Ns, Wsoic-16; No. Of Channels Texas Instruments |
| Features | RoHS | RoHS |
| Data Rate | 1.00E6 to ? kbps | |
| Pd | 200 milliwatts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |