Texas Instruments Standard Linear and Logic Digital Isolators ISO7741FDBQ

Description
Digital Isolators High-speed, low-power, robust EMC quad-channel digital isolator 16-SSOP -55 to 125
Datasheet
Description
Digital Isolators High-speed, low-power, robust EMC quad-channel digital isolator 16-SSOP -55 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
ISO7741FDBQ
Digital Isolators ISO7741FDBQ
Digital Isolators High-speed, low-power, robust EMC quad-channel digital isolator 16-SSOP -55 to 125

Digital Isolators High-speed, low-power, robust EMC quad-channel digital isolator 16-SSOP -55 to 125

Buy Now Datasheet
Digital Isolator, 4-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments - 26AJ6927 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments
26AJ6927
Digital Isolator, 4-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments 26AJ6927
DIGITAL ISOLATOR, 4-CH, 100MBPS, SSOP-16; No. of Channels:4 Channel; Propagation Delay:10.7ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

DIGITAL ISOLATOR, 4-CH, 100MBPS, SSOP-16; No. of Channels:4 Channel; Propagation Delay:10.7ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ISO7741FDBQ 26AJ6927
Product Name Digital Isolators Digital Isolator, 4-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments
Features RoHS RoHS
Data Rate 100000 to ? kbps
Pd 200 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1901008P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
Quad buffer/line driver; 3-state - 74AHC125BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers
 - 26LS33/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers
DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers