Texas Instruments Standard Linear and Logic Digital Isolator, 4-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments ISO7741DBQ

Description
DIGITAL ISOLATOR, 4-CH, 100MBPS, SSOP-16; No. of Channels:4 Channel; Propagation Delay:10.7ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 4-CH, 100MBPS, SSOP-16; No. of Channels:4 Channel; Propagation Delay:10.7ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 4-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments - 26AJ6926 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments
26AJ6926
Digital Isolator, 4-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments 26AJ6926
DIGITAL ISOLATOR, 4-CH, 100MBPS, SSOP-16; No. of Channels:4 Channel; Propagation Delay:10.7ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

DIGITAL ISOLATOR, 4-CH, 100MBPS, SSOP-16; No. of Channels:4 Channel; Propagation Delay:10.7ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7741DBQ
Digital Isolators ISO7741DBQ
Digital Isolators High-speed, low-power, robust EMC quad-channel digital isolator 16-SSOP -55 to 125

Digital Isolators High-speed, low-power, robust EMC quad-channel digital isolator 16-SSOP -55 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 26AJ6926 ISO7741DBQ
Product Name Digital Isolator, 4-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 2.25V
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.15E7 kbps
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Hex inverter - 74AHCT04PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details