Texas Instruments High-Performance Analog Digital Isolators ISO7731FDBQ

Description
"General Purpose Digital Isolator 5000Vrms 3 Channel 100Mbps 40kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 5000Vrms 3 Channel 100Mbps 40kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 296-47417-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-47417-ND
Digital Isolators 296-47417-ND
"General Purpose Digital Isolator 5000Vrms 3 Channel 100Mbps 40kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 5000Vrms 3 Channel 100Mbps 40kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
2.5V SSOP Signal Isolator and Optocoupler - 901-ISO7731FDBQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V SSOP Signal Isolator and Optocoupler
901-ISO7731FDBQ
2.5V SSOP Signal Isolator and Optocoupler 901-ISO7731FDBQ
Triple-Channel Digital Isolator, 2.5V, 16-SSOP, Military Temp Product overview: ISO7731FDBQ from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5V, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7731FDBQ can be used for catalog matching and distributor lookup.

Triple-Channel Digital Isolator, 2.5V, 16-SSOP, Military Temp Product overview: ISO7731FDBQ from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5V, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7731FDBQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 296-47417-ND 901-ISO7731FDBQ
Product Name Digital Isolators 2.5V SSOP Signal Isolator and Optocoupler
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235AB-C-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2537294 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details