Texas Instruments Standard Linear and Logic Digital Isolator, 3-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments ISO7731DBQ

Description
DIGITAL ISOLATOR, 3-CH, 100MBPS, SSOP-16; No. of Channels:3 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 3-CH, 100MBPS, SSOP-16; No. of Channels:3 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 3-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments - 26AJ6923 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 3-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments
26AJ6923
Digital Isolator, 3-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments 26AJ6923
DIGITAL ISOLATOR, 3-CH, 100MBPS, SSOP-16; No. of Channels:3 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

DIGITAL ISOLATOR, 3-CH, 100MBPS, SSOP-16; No. of Channels:3 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7731DBQ
Digital Isolators ISO7731DBQ
Digital Isolators High-speed, robust EMC triple-channel digital isolator 16-SSOP -55 to 125

Digital Isolators High-speed, robust EMC triple-channel digital isolator 16-SSOP -55 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 26AJ6923 ISO7731DBQ
Product Name Digital Isolator, 3-Ch, 100Mbps, Ssop-16; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator
Supply Voltage Other; 2.25V
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type SSOP SSOP-16
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32P4103S-GE - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Buffers - 1221483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Not
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers