Texas Instruments Standard Linear and Logic Digital Isolators ISO7721FDW

Description
Digital Isolators High-speed, robust-EMC reinforced dual-channel digital isolator 16-SOIC -55 to 125
Datasheet
Description
Digital Isolators High-speed, robust-EMC reinforced dual-channel digital isolator 16-SOIC -55 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
ISO7721FDW
Digital Isolators ISO7721FDW
Digital Isolators High-speed, robust-EMC reinforced dual-channel digital isolator 16-SOIC -55 to 125

Digital Isolators High-speed, robust-EMC reinforced dual-channel digital isolator 16-SOIC -55 to 125

Buy Now Datasheet
Digital Isolator, 2-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments - 26AJ6922 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments
26AJ6922
Digital Isolator, 2-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments 26AJ6922
DIGITAL ISOLATOR, 2-CH, 100MBPS, SOIC-16; No. of Channels:2 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

DIGITAL ISOLATOR, 2-CH, 100MBPS, SOIC-16; No. of Channels:2 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ISO7721FDW 26AJ6922
Product Name Digital Isolators Digital Isolator, 2-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments
Features RoHS
Data Rate 100000 to ? kbps
Pd 100 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Line Interface ICs - 1900805P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
 - BTS61101SJAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type DSO8
View Details