Texas Instruments Standard Linear and Logic Digital Isolator, 1-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments ISO7710FDW

Description
DIGITAL ISOLATOR, 1-CH, 100MBPS, SOIC-16; No. of Channels:1 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 1-CH, 100MBPS, SOIC-16; No. of Channels:1 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 1-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments - 26AJ6920 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 1-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments
26AJ6920
Digital Isolator, 1-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments 26AJ6920
DIGITAL ISOLATOR, 1-CH, 100MBPS, SOIC-16; No. of Channels:1 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

DIGITAL ISOLATOR, 1-CH, 100MBPS, SOIC-16; No. of Channels:1 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7710FDW
Digital Isolators ISO7710FDW
Digital Isolators High-speed, robust-EMC reinforced single-channel digital isolator 16-SOIC -55 to 125

Digital Isolators High-speed, robust-EMC reinforced single-channel digital isolator 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 26AJ6920 ISO7710FDW
Product Name Digital Isolator, 1-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator
Supply Voltage Other; 2.25V
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC SOIC-16
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - SE2521A40-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type LGA; LGA
View Details
Line Interface ICs - 1897440 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details