6kVpk Low Power Quad Channels, 150Mbps Digital Isolators 16-SOIC -40 to 125
Digital Isolators 6kVpk Low Pwr Quad Ch,150Mbps Dig Iso
电容隔离 4 General-purpose SOIC-16-300mil Digital Isolators ROHS
DIGITAL ISOLATOR, 4-CH, 150MBPS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:7ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISO7641FMDWR | ISO7641FMDWR | ISO7641FMDWR | 28AH2720 |
| Product Name | ISO7641FM 6kVpk Low Power Quad Channels, 150Mbps Digital Isolators | Digital Isolators | Communication Interface Chip/UART/485/232 >> Digital Isolators | Digital Isolator, 4-Ch, 150Mbps, Soic-16; No. Of Channels Texas Instruments |
| Device Type | Isolator | Isolator; UART | Isolator | |
| Features | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 2.7V; Other; 5 | Other; 2.7V~5.5V | Other; 2.7V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |