The ISO7641FC is a quad-channel digital isolator designed for low power applications, capable of operating at data rates up to 25 Mbps. It provides galvanic isolation of up to 4242 Vpk, making it suitable for applications requiring robust electrical isolation. The device features integrated noise filters, which help suppress input noise pulses of less than 6 ns duration, and operates from supply voltages of 2.7 V, 3.3 V, or 5 V. Each channel includes a logic input and output buffer separated by a silicon dioxide insulation barrier, ensuring protection against noise currents that could interfere with sensitive circuitry. The ISO7641FC is housed in a 16-pin SOIC package and is rated for a wide temperature range of -40°C to 125°C, making it versatile for various industrial applications.
4kVpk Low Power Quad Channel, 25Mbps Digital Isolator 16-SOIC -40 to 125
DIGITAL ISOLATOR, 4-CH, 25MBPS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:17ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Digital Isolators 4kVpk Lo PWR 4Ch 25Mbps Digital Iso
| Texas Instruments | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISO7641FCDW | 28AH2718 | ISO7641FCDW |
| Product Name | ISO7641FC 4kVpk Low Power Quad Channel, 25Mbps Digital Isolator | Digital Isolator, 4-Ch, 25Mbps, Soic-16; No. Of Channels Texas Instruments | Digital Isolators |
| Device Type | Isolator | Isolator | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 3.3V; Other; 5 | Other; 3V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |