Texas Instruments ISO7640FM 6kVpk Low Power Quad Channels, 150Mbps Digital Isolators ISO7640FMDW

Description
6kVpk Low Power Quad Channels, 150Mbps Digital Isolators 16-SOIC -40 to 125
Request a Quote Datasheet
Description
6kVpk Low Power Quad Channels, 150Mbps Digital Isolators 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7640FM 6kVpk Low Power Quad Channels, 150Mbps Digital Isolators - ISO7640FMDW - Texas Instruments
Dallas, TX, United States
ISO7640FM 6kVpk Low Power Quad Channels, 150Mbps Digital Isolators
ISO7640FMDW
ISO7640FM 6kVpk Low Power Quad Channels, 150Mbps Digital Isolators ISO7640FMDW
6kVpk Low Power Quad Channels, 150Mbps Digital Isolators 16-SOIC -40 to 125

6kVpk Low Power Quad Channels, 150Mbps Digital Isolators 16-SOIC -40 to 125

Buy Now Datasheet
Digital Isolator, 4Ch, 8.5Ns, Soic-16; No. Of Channels Texas Instruments - 28AH2717 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4Ch, 8.5Ns, Soic-16; No. Of Channels Texas Instruments
28AH2717
Digital Isolator, 4Ch, 8.5Ns, Soic-16; No. Of Channels Texas Instruments 28AH2717
DIGITAL ISOLATOR, 4CH, 8.5NS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:8.5ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 4CH, 8.5NS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:8.5ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7640FMDW
Digital Isolators ISO7640FMDW
Digital Isolators 6kVpk Low Pwr Quad Ch,150Mbps Dig Iso

Digital Isolators 6kVpk Low Pwr Quad Ch,150Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7640FMDW 28AH2717 ISO7640FMDW
Product Name ISO7640FM 6kVpk Low Power Quad Channels, 150Mbps Digital Isolators Digital Isolator, 4Ch, 8.5Ns, Soic-16; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 2.7V; Other; 5 Other; 2.7V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN55114 Dual Differential Line Driver - 5962-8874402EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32P4911A-CGF - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers