Texas Instruments ISO7631FC 4kVpk Low Power Triple Channel, 25Mbps Digital Isolator ISO7631FCDW

Description
4kVpk Low Power Triple Channel, 25Mbps Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
4kVpk Low Power Triple Channel, 25Mbps Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7631FC 4kVpk Low Power Triple Channel, 25Mbps Digital Isolator - ISO7631FCDW - Texas Instruments
Dallas, TX, United States
ISO7631FC 4kVpk Low Power Triple Channel, 25Mbps Digital Isolator
ISO7631FCDW
ISO7631FC 4kVpk Low Power Triple Channel, 25Mbps Digital Isolator ISO7631FCDW
4kVpk Low Power Triple Channel, 25Mbps Digital Isolator 16-SOIC -40 to 125

4kVpk Low Power Triple Channel, 25Mbps Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7631FCDW
Digital Isolators ISO7631FCDW
Digital Isolators 4kVpk Lo Pwr 3-Ch 25Mbps Digital Iso

Digital Isolators 4kVpk Lo Pwr 3-Ch 25Mbps Digital Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number ISO7631FCDW ISO7631FCDW
Product Name ISO7631FC 4kVpk Low Power Triple Channel, 25Mbps Digital Isolator Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage 2.7V; Other; 5
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-89680012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-87624012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details