Texas Instruments ISO7521C Low-Power 5 KVrms Dual Digital Isolators ISO7521CDWR

Description
Low-Power 5 KVrms Dual Digital Isolators 16-SOIC -40 to 105
Request a Quote Datasheet
Description
Low-Power 5 KVrms Dual Digital Isolators 16-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7521C Low-Power 5 KVrms Dual Digital Isolators - ISO7521CDWR - Texas Instruments
Dallas, TX, United States
ISO7521C Low-Power 5 KVrms Dual Digital Isolators
ISO7521CDWR
ISO7521C Low-Power 5 KVrms Dual Digital Isolators ISO7521CDWR
Low-Power 5 KVrms Dual Digital Isolators 16-SOIC -40 to 105

Low-Power 5 KVrms Dual Digital Isolators 16-SOIC -40 to 105

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7521CDWR
Digital Isolators ISO7521CDWR
Digital Isolators Low-Pwr 5KVrms Dual Dig Isolators

Digital Isolators Low-Pwr 5KVrms Dual Dig Isolators

Buy Now Datasheet
Ic, Dgtl Isolator, Dual, Lp, 16Soic; No. Of Channels Texas Instruments - 28AH2716 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dgtl Isolator, Dual, Lp, 16Soic; No. Of Channels Texas Instruments
28AH2716
Ic, Dgtl Isolator, Dual, Lp, 16Soic; No. Of Channels Texas Instruments 28AH2716
IC, DGTL ISOLATOR, DUAL, LP, 16SOIC; No. of Channels:2 Channel; Propagation Delay:9ns; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, DGTL ISOLATOR, DUAL, LP, 16SOIC; No. of Channels:2 Channel; Propagation Delay:9ns; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7521CDWR ISO7521CDWR 28AH2716
Product Name ISO7521C Low-Power 5 KVrms Dual Digital Isolators Digital Isolators Ic, Dgtl Isolator, Dual, Lp, 16Soic; No. Of Channels Texas Instruments
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3.15V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222303M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC366 Hex Bus Drivers With 3-State Outputs - 5962-8682801EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details