Texas Instruments ISO7521C Low-Power 5 KVrms Dual Digital Isolators ISO7521CDW

Description
Low-Power 5 KVrms Dual Digital Isolators 16-SOIC -40 to 105
Request a Quote Datasheet
Description
Low-Power 5 KVrms Dual Digital Isolators 16-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7521C Low-Power 5 KVrms Dual Digital Isolators - ISO7521CDW - Texas Instruments
Dallas, TX, United States
ISO7521C Low-Power 5 KVrms Dual Digital Isolators
ISO7521CDW
ISO7521C Low-Power 5 KVrms Dual Digital Isolators ISO7521CDW
Low-Power 5 KVrms Dual Digital Isolators 16-SOIC -40 to 105

Low-Power 5 KVrms Dual Digital Isolators 16-SOIC -40 to 105

Buy Now Datasheet
Digital Isolator, 2-Ch, 1Mbps, Soic-16; No. Of Channels Texas Instruments - 26AJ6919 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2-Ch, 1Mbps, Soic-16; No. Of Channels Texas Instruments
26AJ6919
Digital Isolator, 2-Ch, 1Mbps, Soic-16; No. Of Channels Texas Instruments 26AJ6919
DIGITAL ISOLATOR, 2-CH, 1MBPS, SOIC-16; No. of Channels:2 Channel; Propagation Delay:9ns; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 2-CH, 1MBPS, SOIC-16; No. of Channels:2 Channel; Propagation Delay:9ns; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7521CDW
Digital Isolators ISO7521CDW
Digital Isolators Low-Pwr 5KVrms Dual Dig Isolators

Digital Isolators Low-Pwr 5KVrms Dual Dig Isolators

Buy Now Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7521CDW 26AJ6919 ISO7521CDW
Product Name ISO7521C Low-Power 5 KVrms Dual Digital Isolators Digital Isolator, 2-Ch, 1Mbps, Soic-16; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 4.75V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VRA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502M2A - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301MRA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details