Texas Instruments ISO7421A-Q1 Automotive Catalog Dual Channel, 1/1, 1Mbps Digital Isolator ISO7421AQDRQ1

Description
Automotive Catalog Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote
Description
Automotive Catalog Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISO7421AQDRQ1 is an automotive-grade dual-channel digital isolator in an 8-pin SOIC package, rated for operation from -40°C to 125°C. It supports signaling rates up to 50 Mbps with a typical propagation delay of 9 ns and channel-to-channel skew of 300 ps. The device provides 2.5 kVrms isolation per UL1577 and meets AEC-Q100 Grade 1 standards with H3A ESD classification. It operates from 3 V to 5.5 V on each side and includes 5-V-tolerant inputs when powered by a 3-V supply. The isolation barrier is made of silicon dioxide, and the device offers 50 kV/μs typical common-mode transient immunity.

Datasheet Summary
Powered by GS/AI

The ISO7421AQDRQ1 is an automotive-grade dual-channel digital isolator in an 8-pin SOIC package, rated for operation from -40°C to 125°C. It supports signaling rates up to 50 Mbps with a typical propagation delay of 9 ns and channel-to-channel skew of 300 ps. The device provides 2.5 kVrms isolation per UL1577 and meets AEC-Q100 Grade 1 standards with H3A ESD classification. It operates from 3 V to 5.5 V on each side and includes 5-V-tolerant inputs when powered by a 3-V supply. The isolation barrier is made of silicon dioxide, and the device offers 50 kV/μs typical common-mode transient immunity.

Suppliers

Company
Product
Description
Supplier Links
ISO7421A-Q1 Automotive Catalog Dual Channel, 1/1, 1Mbps Digital Isolator - ISO7421AQDRQ1 - Texas Instruments
Dallas, TX, United States
ISO7421A-Q1 Automotive Catalog Dual Channel, 1/1, 1Mbps Digital Isolator
ISO7421AQDRQ1
ISO7421A-Q1 Automotive Catalog Dual Channel, 1/1, 1Mbps Digital Isolator ISO7421AQDRQ1
Automotive Catalog Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125

Automotive Catalog Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7421AQDRQ1
Digital Isolators ISO7421AQDRQ1
Digital Isolators AC Dual Channel,1/1 1Mbps Dig Isolator

Digital Isolators AC Dual Channel,1/1 1Mbps Dig Isolator

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number ISO7421AQDRQ1 ISO7421AQDRQ1
Product Name ISO7421A-Q1 Automotive Catalog Dual Channel, 1/1, 1Mbps Digital Isolator Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage 3.3V; Other; 5
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Specialty Logic - 100182DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801SA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301M2A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details