Texas Instruments ISO7420FE Low-Power Dual Channel Digital Isolators ISO7420FED

Description
Low-Power Dual Channel Digital Isolators 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Low-Power Dual Channel Digital Isolators 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7420FE Low-Power Dual Channel Digital Isolators - ISO7420FED - Texas Instruments
Dallas, TX, United States
ISO7420FE Low-Power Dual Channel Digital Isolators
ISO7420FED
ISO7420FE Low-Power Dual Channel Digital Isolators ISO7420FED
Low-Power Dual Channel Digital Isolators 8-SOIC -40 to 125

Low-Power Dual Channel Digital Isolators 8-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7420FED
Digital Isolators ISO7420FED
Digital Isolators Low-Power Dual Channel Dig Iso

Digital Isolators Low-Power Dual Channel Dig Iso

Buy Now Datasheet
Ic, Dgtl Isolator, Dual, Lp, 8Soic; No. Of Channels Texas Instruments - 29AH1056 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dgtl Isolator, Dual, Lp, 8Soic; No. Of Channels Texas Instruments
29AH1056
Ic, Dgtl Isolator, Dual, Lp, 8Soic; No. Of Channels Texas Instruments 29AH1056
IC, DGTL ISOLATOR, DUAL, LP, 8SOIC; No. of Channels:2 Channel; Propagation Delay:7ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, DGTL ISOLATOR, DUAL, LP, 8SOIC; No. of Channels:2 Channel; Propagation Delay:7ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7420FED ISO7420FED 29AH1056
Product Name ISO7420FE Low-Power Dual Channel Digital Isolators Digital Isolators Ic, Dgtl Isolator, Dual, Lp, 8Soic; No. Of Channels Texas Instruments
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-87595013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54ACT16245 16-Bit Bus Transceivers With 3-State Outputs - 5962-9202301MXA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55110A Dual Line Driver - 5962-8754701CA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details