Texas Instruments High-Performance Analog Digital Isolators ISO7420ED

Description
"General Purpose Digital Isolator 2500Vrms 2 Channel 50Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 2500Vrms 2 Channel 50Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 296-28554-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-28554-ND
Digital Isolators 296-28554-ND
"General Purpose Digital Isolator 2500Vrms 2 Channel 50Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 2500Vrms 2 Channel 50Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Signal Isolator and Optocoupler
901-ISO7420ED
Dual SOIC Signal Isolator and Optocoupler 901-ISO7420ED
Dual-channel, 2/0, 50-Mbps digital isolator 8-SOIC -40 to 125 Product overview: ISO7420ED from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7420ED can be used for catalog matching and distributor lookup.

Dual-channel, 2/0, 50-Mbps digital isolator 8-SOIC -40 to 125 Product overview: ISO7420ED from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7420ED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 296-28554-ND 901-ISO7420ED
Product Name Digital Isolators Dual SOIC Signal Isolator and Optocoupler
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Bulk
Isolation Voltage 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8234AB-D-IM1R-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details