Texas Instruments Standard Linear and Logic Digital Isolators ISO7342FCQDWRQ1

Description
Digital Isolators Automotive, Low Power, Quad-Channel 2/2 Digital Isolator 16-SOIC -40 to 125
Datasheet
Description
Digital Isolators Automotive, Low Power, Quad-Channel 2/2 Digital Isolator 16-SOIC -40 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
ISO7342FCQDWRQ1
Digital Isolators ISO7342FCQDWRQ1
Digital Isolators Automotive, Low Power, Quad-Channel 2/2 Digital Isolator 16-SOIC -40 to 125

Digital Isolators Automotive, Low Power, Quad-Channel 2/2 Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Digital Isolator, Wsoic-16; No. Of Channels Texas Instruments - 26AJ6915 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, Wsoic-16; No. Of Channels Texas Instruments
26AJ6915
Digital Isolator, Wsoic-16; No. Of Channels Texas Instruments 26AJ6915
DIGITAL ISOLATOR, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:31ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

DIGITAL ISOLATOR, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:31ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ISO7342FCQDWRQ1 26AJ6915
Product Name Digital Isolators Digital Isolator, Wsoic-16; No. Of Channels Texas Instruments
Features RoHS RoHS
Data Rate 25000 to ? kbps
Pd 111 milliwatts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverter - 74ALVC04PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
LVDS Interface Ics - 1913523P - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS
Features RoHS
# of Rx 30 #
View Details
RF Front End (LNA + PA) - 2312-QPF4730TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details