Texas Instruments Standard Linear and Logic Digital Isolators ISO7341CQDWQ1

Description
Digital Isolators Automotive, Low Power, Quad-Channel 3/1 Digital Isolator 16-SOIC -40 to 125
Datasheet
Description
Digital Isolators Automotive, Low Power, Quad-Channel 3/1 Digital Isolator 16-SOIC -40 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
ISO7341CQDWQ1
Digital Isolators ISO7341CQDWQ1
Digital Isolators Automotive, Low Power, Quad-Channel 3/1 Digital Isolator 16-SOIC -40 to 125

Digital Isolators Automotive, Low Power, Quad-Channel 3/1 Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Digital Isolator, Wsoic-16; No. Of Channels Texas Instruments - 26AJ6912 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, Wsoic-16; No. Of Channels Texas Instruments
26AJ6912
Digital Isolator, Wsoic-16; No. Of Channels Texas Instruments 26AJ6912
DIGITAL ISOLATOR, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:31ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

DIGITAL ISOLATOR, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:31ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ISO7341CQDWQ1 26AJ6912
Product Name Digital Isolators Digital Isolator, Wsoic-16; No. Of Channels Texas Instruments
Features RoHS RoHS
Data Rate 25000 to ? kbps
Pd 102 milliwatts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - SE5502L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
3 suppliers
 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 2580729 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TO-252
Pins 3 #
View Details