Robust EMC, Low Power, Quad-Channel 3/1 Digital Isolator, Fail-Safe High 16-SOIC -40 to 125
DIGITAL ISOLATOR, QUAD, 31NS, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:31ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Digital Isolators Quad-Channel 3/1 Dig Safe High 16-SOIC
| Texas Instruments | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISO7341CDW | 28AH2714 | ISO7341CDW |
| Product Name | ISO7341C Robust EMC, Low Power, Quad-Channel 3/1 Digital Isolator, Fail-Safe High | Digital Isolator, Quad, 31Ns, Wsoic-16; No. Of Channels Texas Instruments | Digital Isolators |
| Device Type | Front End; Isolator | Isolator | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 3V; Other; 5.5 | Other; 3V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |