Texas Instruments Standard Linear and Logic Digital Isolators ISO7340CQDWQ1

Description
Digital Isolators Automotive, Low Power, Quad-Channel 4/0 Digital Isolator 16-SOIC -40 to 125
Datasheet
Description
Digital Isolators Automotive, Low Power, Quad-Channel 4/0 Digital Isolator 16-SOIC -40 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
ISO7340CQDWQ1
Digital Isolators ISO7340CQDWQ1
Digital Isolators Automotive, Low Power, Quad-Channel 4/0 Digital Isolator 16-SOIC -40 to 125

Digital Isolators Automotive, Low Power, Quad-Channel 4/0 Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Digital Isolator, Wsoic-16; No. Of Channels Texas Instruments - 33AH3976 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, Wsoic-16; No. Of Channels Texas Instruments
33AH3976
Digital Isolator, Wsoic-16; No. Of Channels Texas Instruments 33AH3976
DIGITAL ISOLATOR, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:31ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

DIGITAL ISOLATOR, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:31ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ISO7340CQDWQ1 33AH3976
Product Name Digital Isolators Digital Isolator, Wsoic-16; No. Of Channels Texas Instruments
Features RoHS RoHS
Data Rate 25000 to ? kbps
Pd 92 milliwatts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-509 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - BTC300101TAAATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type TO-263-7
View Details