Texas Instruments Standard Linear and Logic Digital Isolators ISO7331FCDW

Description
Digital Isolators Robust EMC, LP Trpl-Ch 2/1 Isolator
Datasheet
Description
Digital Isolators Robust EMC, LP Trpl-Ch 2/1 Isolator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
ISO7331FCDW
Digital Isolators ISO7331FCDW
Digital Isolators Robust EMC, LP Trpl-Ch 2/1 Isolator

Digital Isolators Robust EMC, LP Trpl-Ch 2/1 Isolator

Buy Now Datasheet
Digital Isolator, Triple, 32Ns, Wsoic-16; No. Of Channels Texas Instruments - 29AH6007 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, Triple, 32Ns, Wsoic-16; No. Of Channels Texas Instruments
29AH6007
Digital Isolator, Triple, 32Ns, Wsoic-16; No. Of Channels Texas Instruments 29AH6007
DIGITAL ISOLATOR, TRIPLE, 32NS, WSOIC-16; No. of Channels:3 Channel; Propagation Delay:32ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, TRIPLE, 32NS, WSOIC-16; No. of Channels:3 Channel; Propagation Delay:32ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Digital Isolator, Triple, 32Ns, Wsoic-16; No. Of Channels Texas Instruments - 47Y5666 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, Triple, 32Ns, Wsoic-16; No. Of Channels Texas Instruments
47Y5666
Digital Isolator, Triple, 32Ns, Wsoic-16; No. Of Channels Texas Instruments 47Y5666
DIGITAL ISOLATOR, TRIPLE, 32NS, WSOIC-16; No. of Channels:3 Channel; Propagation Delay:32ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

DIGITAL ISOLATOR, TRIPLE, 32NS, WSOIC-16; No. of Channels:3 Channel; Propagation Delay:32ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ISO7331FCDW 29AH6007
Product Name Digital Isolators Digital Isolator, Triple, 32Ns, Wsoic-16; No. Of Channels Texas Instruments
Features RoHS RoHS
Data Rate 25000 to ? kbps
Pd 84 milliwatts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-714 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 710-CY7B9334-270JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details