Texas Instruments Standard Linear and Logic Digital Isolators ISO7331CQDWRQ1

Description
Digital Isolators Automotive, Low Power, Triple-Channel 2/1 Digital Isolator 16-SOIC -40 to 125
Datasheet
Description
Digital Isolators Automotive, Low Power, Triple-Channel 2/1 Digital Isolator 16-SOIC -40 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
ISO7331CQDWRQ1
Digital Isolators ISO7331CQDWRQ1
Digital Isolators Automotive, Low Power, Triple-Channel 2/1 Digital Isolator 16-SOIC -40 to 125

Digital Isolators Automotive, Low Power, Triple-Channel 2/1 Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Digital Isolator, Soic-16; No. Of Channels Texas Instruments - 26AJ6910 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, Soic-16; No. Of Channels Texas Instruments
26AJ6910
Digital Isolator, Soic-16; No. Of Channels Texas Instruments 26AJ6910
DIGITAL ISOLATOR, SOIC-16; No. of Channels:3 Channel; Propagation Delay:32ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

DIGITAL ISOLATOR, SOIC-16; No. of Channels:3 Channel; Propagation Delay:32ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ISO7331CQDWRQ1 26AJ6910
Product Name Digital Isolators Digital Isolator, Soic-16; No. Of Channels Texas Instruments
Features RoHS RoHS
Data Rate 25000 to ? kbps
Pd 84 milliwatts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Line Interface ICs - 1899381 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Interface - Specialized - 5962-9054301MQA - Lingto Electronic Limited
Specs
Technology CMOS
Device Type Sensor Interface
Package Type DIP; 40-Cerdip
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details