Texas Instruments Standard Linear and Logic Digital Isolator, 3-Ch, -40 To 125Deg C; No. Of Channels Texas Instruments ISO7330FCQDWRQ1

Description
DIGITAL ISOLATOR, 3-CH, -40 TO 125DEG C; No. of Channels:3 Channel; Propagation Delay:32ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 3-CH, -40 TO 125DEG C; No. of Channels:3 Channel; Propagation Delay:32ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 3-Ch, -40 To 125Deg C; No. Of Channels Texas Instruments - 17AH9093 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 3-Ch, -40 To 125Deg C; No. Of Channels Texas Instruments
17AH9093
Digital Isolator, 3-Ch, -40 To 125Deg C; No. Of Channels Texas Instruments 17AH9093
DIGITAL ISOLATOR, 3-CH, -40 TO 125DEG C; No. of Channels:3 Channel; Propagation Delay:32ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 3-CH, -40 TO 125DEG C; No. of Channels:3 Channel; Propagation Delay:32ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7330FCQDWRQ1
Digital Isolators ISO7330FCQDWRQ1
Digital Isolators Automotive, Low Power, Triple-Channel 3/0 Digital Isolator 16-SOIC -40 to 125

Digital Isolators Automotive, Low Power, Triple-Channel 3/0 Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 17AH9093 ISO7330FCQDWRQ1
Product Name Digital Isolator, 3-Ch, -40 To 125Deg C; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 3V
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT16245 16-Bit Bus Transceivers With 3-State Outputs - 5962-9202301MXA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5023 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details