Texas Instruments Standard Linear and Logic Communication Interface Chip/UART/485/232 >> Digital Isolators ISO7321CDR

Description
电容隔离 2 General-purpose SOIC-8 Digital Isolators ROHS
Datasheet
Description
电容隔离 2 General-purpose SOIC-8 Digital Isolators ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Interface Chip/UART/485/232 >> Digital Isolators - ISO7321CDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Digital Isolators
ISO7321CDR
Communication Interface Chip/UART/485/232 >> Digital Isolators ISO7321CDR
电容隔离 2 General-purpose SOIC-8 Digital Isolators ROHS

电容隔离 2 General-purpose SOIC-8 Digital Isolators ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7321CDR
Digital Isolators ISO7321CDR
Digital Isolators Robust EMC, LP Dual-Ch 1/1 Isolator

Digital Isolators Robust EMC, LP Dual-Ch 1/1 Isolator

Buy Now Datasheet
Digital Isolator, Dual, 33Ns, Nsoic-8; No. Of Channels Texas Instruments - 26AJ6909 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, Dual, 33Ns, Nsoic-8; No. Of Channels Texas Instruments
26AJ6909
Digital Isolator, Dual, 33Ns, Nsoic-8; No. Of Channels Texas Instruments 26AJ6909
DIGITAL ISOLATOR, DUAL, 33NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:33ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, DUAL, 33NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:33ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7321CDR ISO7321CDR 26AJ6909
Product Name Communication Interface Chip/UART/485/232 >> Digital Isolators Digital Isolators Digital Isolator, Dual, 33Ns, Nsoic-8; No. Of Channels Texas Instruments
Device Type Isolator; UART Isolator
Features RoHS RoHS RoHS
Supply Voltage Other; 3V~5.5V Other; 3V
Data Rate 25000 kbps 25000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3215-FT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details