Texas Instruments Standard Linear and Logic Digital Isolators ISO7320FCDR

Description
Digital Isolators Robust EMC, LP Dual-Ch 2/0 Isolator
Datasheet
Description
Digital Isolators Robust EMC, LP Dual-Ch 2/0 Isolator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
ISO7320FCDR
Digital Isolators ISO7320FCDR
Digital Isolators Robust EMC, LP Dual-Ch 2/0 Isolator

Digital Isolators Robust EMC, LP Dual-Ch 2/0 Isolator

Buy Now Datasheet
Digital Isolator, Dual, 33Ns, Nsoic-8; No. Of Channels Texas Instruments - 26AJ6908 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, Dual, 33Ns, Nsoic-8; No. Of Channels Texas Instruments
26AJ6908
Digital Isolator, Dual, 33Ns, Nsoic-8; No. Of Channels Texas Instruments 26AJ6908
DIGITAL ISOLATOR, DUAL, 33NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:33ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, DUAL, 33NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:33ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ISO7320FCDR 26AJ6908
Product Name Digital Isolators Digital Isolator, Dual, 33Ns, Nsoic-8; No. Of Channels Texas Instruments
Features RoHS RoHS
Data Rate 25000 to ? kbps
Pd 56 milliwatts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260796-SI32260-C-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Power Switch ICs - 2587045 - RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - 2947/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers