Texas Instruments Standard Linear and Logic Digital Isolator, Dual, 33Ns, Nsoic-8; No. Of Channels Texas Instruments ISO7320CDR

Description
DIGITAL ISOLATOR, DUAL, 33NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:33ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, DUAL, 33NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:33ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, Dual, 33Ns, Nsoic-8; No. Of Channels Texas Instruments - 26AJ6906 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, Dual, 33Ns, Nsoic-8; No. Of Channels Texas Instruments
26AJ6906
Digital Isolator, Dual, 33Ns, Nsoic-8; No. Of Channels Texas Instruments 26AJ6906
DIGITAL ISOLATOR, DUAL, 33NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:33ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, DUAL, 33NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:33ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7320CDR
Digital Isolators ISO7320CDR
Digital Isolators Robust EMC, LP Dual-Ch 2/0 Isolator

Digital Isolators Robust EMC, LP Dual-Ch 2/0 Isolator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 26AJ6906 ISO7320CDR
Product Name Digital Isolator, Dual, 33Ns, Nsoic-8; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 3V
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Interface module - 289-510 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details