Texas Instruments High-Performance Analog Low-Power Dual SOIC Signal Isolator and Optocoupler ISO7320CD

Description
Low-power, dual-channel, 2/0, 25-Mbps digital isolator 8-SOIC -40 to 125 Product overview: ISO7320CD from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Low-Power, Dual, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7320CD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low-power, dual-channel, 2/0, 25-Mbps digital isolator 8-SOIC -40 to 125 Product overview: ISO7320CD from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Low-Power, Dual, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7320CD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Dual SOIC Signal Isolator and Optocoupler
901-ISO7320CD
Low-Power Dual SOIC Signal Isolator and Optocoupler 901-ISO7320CD
Low-power, dual-channel, 2/0, 25-Mbps digital isolator 8-SOIC -40 to 125 Product overview: ISO7320CD from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Low-Power, Dual, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7320CD can be used for catalog matching and distributor lookup.

Low-power, dual-channel, 2/0, 25-Mbps digital isolator 8-SOIC -40 to 125 Product overview: ISO7320CD from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Low-Power, Dual, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7320CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Isolators - ISO7320CD-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
ISO7320CD-ND
Digital Isolators ISO7320CD-ND
"General Purpose Digital Isolator 3000Vrms 2 Channel 25Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 3000Vrms 2 Channel 25Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Optocouplers Optocouplers
Product Number 901-ISO7320CD ISO7320CD-ND
Product Name Low-Power Dual SOIC Signal Isolator and Optocoupler Digital Isolators
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3431MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details