Texas Instruments ISO7242M Quad Channel, 2/2, 150Mbps, Digital Isolator ISO7242MDWRG4

Description
Quad Channel, 2/2, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad Channel, 2/2, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7242M Quad Channel, 2/2, 150Mbps, Digital Isolator - ISO7242MDWRG4 - Texas Instruments
Dallas, TX, United States
ISO7242M Quad Channel, 2/2, 150Mbps, Digital Isolator
ISO7242MDWRG4
ISO7242M Quad Channel, 2/2, 150Mbps, Digital Isolator ISO7242MDWRG4
Quad Channel, 2/2, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Quad Channel, 2/2, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7242MDWRG4
Digital Isolators ISO7242MDWRG4
Digital Isolators 4Ch Dig Isolator 150Mbps 2:2

Digital Isolators 4Ch Dig Isolator 150Mbps 2:2

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number ISO7242MDWRG4 ISO7242MDWRG4
Product Name ISO7242M Quad Channel, 2/2, 150Mbps, Digital Isolator Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage 3.3V; Other; 5
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401RA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-8961501PA - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN54HC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8408501VRA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details