Texas Instruments ISO7242M Quad Channel, 2/2, 150Mbps, Digital Isolator ISO7242MDWR

Description
Quad Channel, 2/2, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad Channel, 2/2, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7242M Quad Channel, 2/2, 150Mbps, Digital Isolator - ISO7242MDWR - Texas Instruments
Dallas, TX, United States
ISO7242M Quad Channel, 2/2, 150Mbps, Digital Isolator
ISO7242MDWR
ISO7242M Quad Channel, 2/2, 150Mbps, Digital Isolator ISO7242MDWR
Quad Channel, 2/2, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Quad Channel, 2/2, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7242MDWR
Digital Isolators ISO7242MDWR
Digital Isolators Quad Ch 2/2 150Mbps Dig Iso

Digital Isolators Quad Ch 2/2 150Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number ISO7242MDWR ISO7242MDWR
Product Name ISO7242M Quad Channel, 2/2, 150Mbps, Digital Isolator Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage 3.3V; Other; 5
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
DS26F31MQML Quad High Speed Differential Line Drivers - 5962-7802302MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details