Texas Instruments ISO7241M Quad Channel, 3/1, 150Mbps, Digital Isolator ISO7241MDWG4

Description
Quad Channel, 3/1, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad Channel, 3/1, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7241M Quad Channel, 3/1, 150Mbps, Digital Isolator - ISO7241MDWG4 - Texas Instruments
Dallas, TX, United States
ISO7241M Quad Channel, 3/1, 150Mbps, Digital Isolator
ISO7241MDWG4
ISO7241M Quad Channel, 3/1, 150Mbps, Digital Isolator ISO7241MDWG4
Quad Channel, 3/1, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Quad Channel, 3/1, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7241MDWG4
Digital Isolators ISO7241MDWG4
Digital Isolators 4Ch Dig Isolator 150Mbps 3:1

Digital Isolators 4Ch Dig Isolator 150Mbps 3:1

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number ISO7241MDWG4 ISO7241MDWG4
Product Name ISO7241M Quad Channel, 3/1, 150Mbps, Digital Isolator Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage 3.3V; Other; 5
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001Q2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details