Texas Instruments ISO7241M Quad Channel, 3/1, 150Mbps, Digital Isolator ISO7241MDW

Description
Quad Channel, 3/1, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad Channel, 3/1, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7241M Quad Channel, 3/1, 150Mbps, Digital Isolator - ISO7241MDW - Texas Instruments
Dallas, TX, United States
ISO7241M Quad Channel, 3/1, 150Mbps, Digital Isolator
ISO7241MDW
ISO7241M Quad Channel, 3/1, 150Mbps, Digital Isolator ISO7241MDW
Quad Channel, 3/1, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Quad Channel, 3/1, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7241MDW
Digital Isolators ISO7241MDW
Digital Isolators Quad Ch 3/1 150Mbps Dig Iso

Digital Isolators Quad Ch 3/1 150Mbps Dig Iso

Buy Now Datasheet
Isolator, Digital, Quad, 3 Texas Instruments - 28AH2712 - Newark, An Avnet Company
Chicago, IL, United States
Isolator, Digital, Quad, 3 Texas Instruments
28AH2712
Isolator, Digital, Quad, 3 Texas Instruments 28AH2712
ISOLATOR, DIGITAL, QUAD, 3:1, 16SOIC; No. of Channels:4 Channel; Propagation Delay:23ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

ISOLATOR, DIGITAL, QUAD, 3:1, 16SOIC; No. of Channels:4 Channel; Propagation Delay:23ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7241MDW ISO7241MDW 28AH2712
Product Name ISO7241M Quad Channel, 3/1, 150Mbps, Digital Isolator Digital Isolators Isolator, Digital, Quad, 3 Texas Instruments
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3.15V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 100124FC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type QFP; CQFP
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VRA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details