Texas Instruments ISO7240M Quad Channel, 4/0, 150Mbps, Digital Isolator ISO7240MDWR

Description
Quad Channel, 4/0, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad Channel, 4/0, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7240M Quad Channel, 4/0, 150Mbps, Digital Isolator - ISO7240MDWR - Texas Instruments
Dallas, TX, United States
ISO7240M Quad Channel, 4/0, 150Mbps, Digital Isolator
ISO7240MDWR
ISO7240M Quad Channel, 4/0, 150Mbps, Digital Isolator ISO7240MDWR
Quad Channel, 4/0, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Quad Channel, 4/0, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7240MDWR
Digital Isolators ISO7240MDWR
Digital Isolators Quad Ch 4/0 150Mbps Digi Iso

Digital Isolators Quad Ch 4/0 150Mbps Digi Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number ISO7240MDWR ISO7240MDWR
Product Name ISO7240M Quad Channel, 4/0, 150Mbps, Digital Isolator Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage 3.3V; Other; 5
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC640 Octal Bus Transceivers With 3-State Outputs - 5962-8780901RA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PDIP
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers