Texas Instruments ISO7240M Quad Channel, 4/0, 150Mbps, Digital Isolator ISO7240MDW

Description
Quad Channel, 4/0, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad Channel, 4/0, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7240M Quad Channel, 4/0, 150Mbps, Digital Isolator - ISO7240MDW - Texas Instruments
Dallas, TX, United States
ISO7240M Quad Channel, 4/0, 150Mbps, Digital Isolator
ISO7240MDW
ISO7240M Quad Channel, 4/0, 150Mbps, Digital Isolator ISO7240MDW
Quad Channel, 4/0, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Quad Channel, 4/0, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Ic, Isolator 150Mbps; No. Of Channels Texas Instruments - 28AH2710 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Isolator 150Mbps; No. Of Channels Texas Instruments
28AH2710
Ic, Isolator 150Mbps; No. Of Channels Texas Instruments 28AH2710
IC, ISOLATOR 150MBPS; No. of Channels:4 Channel; Propagation Delay:16ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

IC, ISOLATOR 150MBPS; No. of Channels:4 Channel; Propagation Delay:16ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Digital Isolator, 16Ns, Soic-16; No. Of Channels Texas Instruments - 58M0385 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 16Ns, Soic-16; No. Of Channels Texas Instruments
58M0385
Digital Isolator, 16Ns, Soic-16; No. Of Channels Texas Instruments 58M0385
DIGITAL ISOLATOR, 16NS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:16ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DIGITAL ISOLATOR, 16NS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:16ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7240MDW
Digital Isolators ISO7240MDW
Digital Isolators Quad Ch 4/0 150Mbps Digi Iso

Digital Isolators Quad Ch 4/0 150Mbps Digi Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7240MDW 28AH2710 ISO7240MDW
Product Name ISO7240M Quad Channel, 4/0, 150Mbps, Digital Isolator Ic, Isolator 150Mbps; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3.15V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
SN54ALS240A Octal Buffers/Drivers With 3-State Outputs - 5962-8859101SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details