Texas Instruments ISO7240CF Quad, 4/0, 25Mbps, Digital Isolator, Selectable Failsafe ISO7240CFDWR

Description
Quad, 4/0, 25Mbps, Digital Isolator, Selectable Failsafe 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad, 4/0, 25Mbps, Digital Isolator, Selectable Failsafe 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7240CF Quad, 4/0, 25Mbps, Digital Isolator, Selectable Failsafe - ISO7240CFDWR - Texas Instruments
Dallas, TX, United States
ISO7240CF Quad, 4/0, 25Mbps, Digital Isolator, Selectable Failsafe
ISO7240CFDWR
ISO7240CF Quad, 4/0, 25Mbps, Digital Isolator, Selectable Failsafe ISO7240CFDWR
Quad, 4/0, 25Mbps, Digital Isolator, Selectable Failsafe 16-SOIC -40 to 125

Quad, 4/0, 25Mbps, Digital Isolator, Selectable Failsafe 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7240CFDWR
Digital Isolators ISO7240CFDWR
Digital Isolators Quad 4/0.25Mbps Dig Iso Sel Failsafe

Digital Isolators Quad 4/0.25Mbps Dig Iso Sel Failsafe

Buy Now Datasheet
Digital Isolator, 4Ch, 42Ns, Soic-16; No. Of Channels Texas Instruments - 33AH3975 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4Ch, 42Ns, Soic-16; No. Of Channels Texas Instruments
33AH3975
Digital Isolator, 4Ch, 42Ns, Soic-16; No. Of Channels Texas Instruments 33AH3975
DIGITAL ISOLATOR, 4CH, 42NS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:42ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 4CH, 42NS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:42ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7240CFDWR ISO7240CFDWR 33AH3975
Product Name ISO7240CF Quad, 4/0, 25Mbps, Digital Isolator, Selectable Failsafe Digital Isolators Digital Isolator, 4Ch, 42Ns, Soic-16; No. Of Channels Texas Instruments
Device Type Front End; Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3.15V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN55110A Dual Line Driver - 5962-8754701CA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32P4903B-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
 - 54ABT244W-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
2 suppliers