Texas Instruments ISO7240C Quad Channel, 4/0, 25Mbps, Digital Isolator ISO7240CDWR

Description
Quad Channel, 4/0, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad Channel, 4/0, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7240C Quad Channel, 4/0, 25Mbps, Digital Isolator - ISO7240CDWR - Texas Instruments
Dallas, TX, United States
ISO7240C Quad Channel, 4/0, 25Mbps, Digital Isolator
ISO7240CDWR
ISO7240C Quad Channel, 4/0, 25Mbps, Digital Isolator ISO7240CDWR
Quad Channel, 4/0, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Quad Channel, 4/0, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Digital Isolators - ISO7240CDWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Digital Isolators
ISO7240CDWR
Communication Interface Chip/UART/485/232 >> Digital Isolators ISO7240CDWR
电容隔离 4 General-purpose SOIC-16-300mil Digital Isolators ROHS

电容隔离 4 General-purpose SOIC-16-300mil Digital Isolators ROHS

Supplier's Site Datasheet
Digital Isolator, 4-Ch, 25Mbps, Soic-16; No. Of Channels Texas Instruments - 26AJ6904 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4-Ch, 25Mbps, Soic-16; No. Of Channels Texas Instruments
26AJ6904
Digital Isolator, 4-Ch, 25Mbps, Soic-16; No. Of Channels Texas Instruments 26AJ6904
DIGITAL ISOLATOR, 4-CH, 25MBPS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:51ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 4-CH, 25MBPS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:51ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7240CDWR
Digital Isolators ISO7240CDWR
Digital Isolators Quad Ch 4/0 25Mbps Dig Iso

Digital Isolators Quad Ch 4/0 25Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7240CDWR ISO7240CDWR 26AJ6904 ISO7240CDWR
Product Name ISO7240C Quad Channel, 4/0, 25Mbps, Digital Isolator Communication Interface Chip/UART/485/232 >> Digital Isolators Digital Isolator, 4-Ch, 25Mbps, Soic-16; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator Isolator; UART Isolator
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3.15V~5.5V Other; 3.15V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54HCT244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8513001VSA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers