Texas Instruments ISO7231M Triple Channel, 2/1, 150Mbps, Digital Isolator ISO7231MDWRG4

Description
Triple Channel, 2/1, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Triple Channel, 2/1, 150Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7231M Triple Channel, 2/1, 150Mbps, Digital Isolator - ISO7231MDWRG4 - Texas Instruments
Dallas, TX, United States
ISO7231M Triple Channel, 2/1, 150Mbps, Digital Isolator
ISO7231MDWRG4
ISO7231M Triple Channel, 2/1, 150Mbps, Digital Isolator ISO7231MDWRG4
Triple Channel, 2/1, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Triple Channel, 2/1, 150Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7231MDWRG4
Digital Isolators ISO7231MDWRG4
Digital Isolators 3Ch 150mbps dig isolator 2:1

Digital Isolators 3Ch 150mbps dig isolator 2:1

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number ISO7231MDWRG4 ISO7231MDWRG4
Product Name ISO7231M Triple Channel, 2/1, 150Mbps, Digital Isolator Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage 3.3V; Other; 5
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details