Texas Instruments High-Performance Analog Quad SSOP Signal Isolator and Optocoupler ISO7140CCDBQR

Description
Quad-channel, 4/0, 50-Mbps digital isolator 16-SSOP -40 to 125 Product overview: ISO7140CCDBQR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Quad, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7140CCDBQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad-channel, 4/0, 50-Mbps digital isolator 16-SSOP -40 to 125 Product overview: ISO7140CCDBQR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Quad, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7140CCDBQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad SSOP Signal Isolator and Optocoupler
901-ISO7140CCDBQR
Quad SSOP Signal Isolator and Optocoupler 901-ISO7140CCDBQR
Quad-channel, 4/0, 50-Mbps digital isolator 16-SSOP -40 to 125 Product overview: ISO7140CCDBQR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Quad, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7140CCDBQR can be used for catalog matching and distributor lookup.

Quad-channel, 4/0, 50-Mbps digital isolator 16-SSOP -40 to 125 Product overview: ISO7140CCDBQR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Quad, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7140CCDBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Isolators - 296-40135-2-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-40135-2-ND
Digital Isolators 296-40135-2-ND
"General Purpose Digital Isolator 2500Vrms 4 Channel 50Mbps 25kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 2500Vrms 4 Channel 50Mbps 25kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Digital Isolators - 296-40135-6-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-40135-6-ND
Digital Isolators 296-40135-6-ND
"General Purpose Digital Isolator 2500Vrms 4 Channel 50Mbps 25kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 2500Vrms 4 Channel 50Mbps 25kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Digital Isolators - 296-40135-1-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-40135-1-ND
Digital Isolators 296-40135-1-ND
"General Purpose Digital Isolator 2500Vrms 4 Channel 50Mbps 25kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 2500Vrms 4 Channel 50Mbps 25kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Optocouplers Optocouplers
Product Number 901-ISO7140CCDBQR 296-40135-2-ND
Product Name Quad SSOP Signal Isolator and Optocoupler Digital Isolators
Mounting Option Tape and Reel Surface Mount
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Isolation Voltage 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2ED3141MC12LXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 336-1900-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details