Texas Instruments High-Performance Analog Digital Isolators ISO6742DWR

Description
"CAN, RS232, RS485, SPI Digital Isolator 5000Vrms 4 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"CAN, RS232, RS485, SPI Digital Isolator 5000Vrms 4 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 296-ISO6742DWRTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO6742DWRTR-ND
Digital Isolators 296-ISO6742DWRTR-ND
"CAN, RS232, RS485, SPI Digital Isolator 5000Vrms 4 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"CAN, RS232, RS485, SPI Digital Isolator 5000Vrms 4 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Digital Isolators - 296-ISO6742DWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO6742DWRDKR-ND
Digital Isolators 296-ISO6742DWRDKR-ND
"CAN, RS232, RS485, SPI Digital Isolator 5000Vrms 4 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"CAN, RS232, RS485, SPI Digital Isolator 5000Vrms 4 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Digital Isolators - 296-ISO6742DWRCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO6742DWRCT-ND
Digital Isolators 296-ISO6742DWRCT-ND
"CAN, RS232, RS485, SPI Digital Isolator 5000Vrms 4 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"CAN, RS232, RS485, SPI Digital Isolator 5000Vrms 4 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Singapore, Singapore
Quad Signal Isolator and Optocoupler
901-ISO6742DWR
Quad Signal Isolator and Optocoupler 901-ISO6742DWR
GENERAL-PURPOSE, QUAD-CHANNEL, 2 Product overview: ISO6742DWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Quad, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO6742DWR can be used for catalog matching and distributor lookup.

GENERAL-PURPOSE, QUAD-CHANNEL, 2 Product overview: ISO6742DWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Quad, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO6742DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 296-ISO6742DWRTR-ND 901-ISO6742DWR
Product Name Digital Isolators Quad Signal Isolator and Optocoupler
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Tape & Reel (TR)
Isolation Voltage 5000 volts 5000 volts
Rise Time 0.0026 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDU20I12SVXUMA1TR-ND - DigiKey
Specs
Mounting Option Surface Mount
Isolation Voltage 5000 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Phototransistor Hermetic Optocouplers - 4N47 / 4N48 / 4N49 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 6-Lead Hermetic TO-5
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details